The H7012-AL is a high inductance common mode line choke with a minimum inductance of 23.6 mH per winding, rated for a maximum current of 1.5 A and a minimum self-resonant frequency of 104 kHz. The maximum DC resistance per winding is 0.465 ohms. It operates within an ambient temperature range of -40°C to +85°C and features 3750 Vrms isolation between windings. Termination is tin-silver over tin over copper. The part is part of the H70xx series, designed for cost-effective EMI suppression in power line applications.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | H7012-AL |
| Product Name | H7012-AL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 24000 microH |
| DCR | 0.4700 ohms |