Coilcraft, Inc. EPL3010 Series Shielded Power Inductors EPL3010-103 EPL3010-103MLC

Description
EPL3010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling. Compact, cost-effective molded power inductors Soft saturation for peak current handling Magnetically shielded AEC-Q200 Grade 3 (-40°C to +85°C) with no thermal aging
Request a Quote
Description
EPL3010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling. Compact, cost-effective molded power inductors Soft saturation for peak current handling Magnetically shielded AEC-Q200 Grade 3 (-40°C to +85°C) with no thermal aging
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPL3010-103 is a shielded power inductor from Coilcraft, Inc., designed for surface mount applications. It features a compact size of 3 vó 3 vó 1 mm and is suitable for environments with temperatures ranging from -40°C to +85°C. This inductor has an inductance value of 10 µH with a nominal DC resistance (DCR) of 0.573 ohms and a maximum DCR of 0.631 ohms. It supports a self-resonant frequency (SRF) of 38 MHz and can handle saturation currents (Isat) up to 0.48 A for a 30% inductance drop and 0.70 A for a 20% drop. The EPL3010-103 is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It is packaged in tape and reel format, with options for different packaging sizes.

Datasheet Summary
Powered by GS/AI

The EPL3010-103 is a shielded power inductor from Coilcraft, Inc., designed for surface mount applications. It features a compact size of 3 vó 3 vó 1 mm and is suitable for environments with temperatures ranging from -40°C to +85°C. This inductor has an inductance value of 10 µH with a nominal DC resistance (DCR) of 0.573 ohms and a maximum DCR of 0.631 ohms. It supports a self-resonant frequency (SRF) of 38 MHz and can handle saturation currents (Isat) up to 0.48 A for a 30% inductance drop and 0.70 A for a 20% drop. The EPL3010-103 is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It is packaged in tape and reel format, with options for different packaging sizes.

Suppliers

Company
Product
Description
Supplier Links
EPL3010 Series Shielded Power Inductors - EPL3010-103 EPL3010-103MLC - Coilcraft, Inc.
Cary, IL, USA
EPL3010 Series Shielded Power Inductors
EPL3010-103 EPL3010-103MLC
EPL3010 Series Shielded Power Inductors EPL3010-103 EPL3010-103MLC
EPL3010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling. Compact, cost-effective molded power inductors Soft saturation for peak current handling Magnetically shielded AEC-Q200 Grade 3 (-40°C to +85°C) with no thermal aging

EPL3010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.


  • Compact, cost-effective molded power inductors
  • Soft saturation for peak current handling
  • Magnetically shielded
  • AEC-Q200 Grade 3 (-40°C to +85°C) with no thermal aging
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number EPL3010-103 EPL3010-103MLC
Product Name EPL3010 Series Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10 microH
DCR 0.6300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 760mA Inductor and Choke - 71-0402CS-6N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N8 0201CT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details