Coilcraft, Inc. Fixed Inductors - EPL2014-472MLB EPL2014-472MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009591-EPL2014-472M LB Packaging: Cut Tape Termination: SMD/SMT Length: 2.2 mm Shielding: Shielded Inductance: 4.7 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 46 MHz Height: 1.45 mm Width: 2.2 mm Categories: Fixed Inductors DC Resistance (DCR): 254 mΩ Alternative Parts (Cross-Reference): SRN3010-4R7M; NR3010T4R7M; NRH2412T4R7MNGH; ASPI-2515-4R7M-T2; NRS5012T4R7MMGF; ASPI-2410-4R7M-T2; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.06 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.06 A Saturation Current: 380 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009591-EPL2014-472M LB Packaging: Cut Tape Termination: SMD/SMT Length: 2.2 mm Shielding: Shielded Inductance: 4.7 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 46 MHz Height: 1.45 mm Width: 2.2 mm Categories: Fixed Inductors DC Resistance (DCR): 254 mΩ Alternative Parts (Cross-Reference): SRN3010-4R7M; NR3010T4R7M; NRH2412T4R7MNGH; ASPI-2515-4R7M-T2; NRS5012T4R7MMGF; ASPI-2410-4R7M-T2; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.06 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.06 A Saturation Current: 380 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - EPL2014-472MLB - 1009591-EPL2014-472MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - EPL2014-472MLB
1009591-EPL2014-472MLB
Fixed Inductors - EPL2014-472MLB 1009591-EPL2014-472MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009591-EPL2014-472M LB Packaging: Cut Tape Termination: SMD/SMT Length: 2.2 mm Shielding: Shielded Inductance: 4.7 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 46 MHz Height: 1.45 mm Width: 2.2 mm Categories: Fixed Inductors DC Resistance (DCR): 254 mΩ Alternative Parts (Cross-Reference): SRN3010-4R7M; NR3010T4R7M; NRH2412T4R7MNGH; ASPI-2515-4R7M-T2; NRS5012T4R7MMGF; ASPI-2410-4R7M-T2; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.06 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.06 A Saturation Current: 380 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009591-EPL2014-472MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 2.2 mm
Shielding: Shielded
Inductance: 4.7 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 46 MHz
Height: 1.45 mm
Width: 2.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 254 mΩ
Alternative Parts (Cross-Reference): SRN3010-4R7M; NR3010T4R7M; NRH2412T4R7MNGH; ASPI-2515-4R7M-T2; NRS5012T4R7MMGF; ASPI-2410-4R7M-T2;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.06 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.06 A
Saturation Current: 380 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1009591-EPL2014-472MLB
Product Name Fixed Inductors - EPL2014-472MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-43NXGLW - 1033639-0402CS-43NXGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details