The EPL2014 series comprises shielded, molded surface mount power inductors with a ferrite core, designed for high-density applications. The EPL2014-332MLC variant has an inductance of 3.3 µH ±20%, a maximum DC resistance of 0.167 Ω, a typical saturation current of 1.10 A at 30% drop, and a rated rms current of 1.23 A at a 40°C temperature rise. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. The component is RoHS compliant, halogen free, AEC-Q200 qualified, and suitable for reflow soldering up to three cycles at +260°C. It is housed in a 2.0 mm × 1.4 mm × 1.0 mm case and supplied on 7" or 13" reels with embossed plastic tape. The part has an unlimited moisture sensitivity level and meets MIL-STD-202 Method 215 for PCB washing.
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
Need parts for space, military or other critical applications?
See Coilcraft ST358PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2014-332 EPL2014-332MLC |
| Product Name | EPL2014 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |
| DCR | 0.1670 ohms |