Coilcraft, Inc. Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| Coilcraft 1515SQ, 2222SQ, 2929SQ Series square air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. | |
| Coilcraft 1812FS (4532) Series wirewound ferrite beads provide high performance in transmit and receive filters. They are magnetically shielded to minimize EMI and have low DC resistance for minimal insertion... | |
| Coilcraft 1812FS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI. 5% tolerance parts in... | |
| Coilcraft 1812PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI. Higher SRF series High... | |
| Coilcraft 4310LC Series wideband bias chokes provide flat bandwidth with high impedance to 6 GHz. They offer low DCR and excellent current handling and are ideal for use in high-current... | |
| Coilcraft AEC-Q200 Grade-1 AGP4233 Series power inductor is ideal for automotive applications and other high-temperature environments. AGP4233 power inductors, along with VER2923 and HA3588, are designed for high-efficiency power supplies... | |
| Coilcraft AEC-Q200 qualified AGP2923 Series power inductor is ideal for automotive applications and other high-temperature environments. AGP2923 power inductor, along with VER2923 and HA3588, is designed for high-efficiency power supplies... | |
| Coilcraft BCR Series conical inductors were designed specifically for broadband and high frequency applications, operating as a series of narrow-band inductors across a frequency range of 10 MHz to 40... | |
| EMI // Power-Line-Common-Mo de-Choke // BU // BU10-1012 | |
| EMI // Power-Line-Common-Mo de-Choke // BU // BU10-1311 | |
| EMI // Power-Line-Common-Mo de-Choke // BU // BU10-1811 | |
| EMI // Power-Line-Common-Mo de-Choke // BU // BU10-6003 | |
| EMI // Power-Line-Common-Mo de-Choke // BU // BU15-1430 | |
| EMI // Power-Line-Common-Mo de-Choke // BU // BU15-2721 | |
| EMI // Power-Line-Common-Mo de-Choke // BU // BU15-4421 | |
| EMI // Power-Line-Common-Mo de-Choke // BU // BU15-4530 | |
| EMI // Power-Line-Common-Mo de-Choke // BU // BU15-7521 | |
| EMI // Power-Line-Common-Mo de-Choke // BU // BU16-1031 | |
| EMI // Power-Line-Common-Mo de-Choke // BU // BU16-2022 | |
| EMI // Power-Line-Common-Mo de-Choke // BU // BU16-2530 | |
| EMI // Power-Line-Common-Mo de-Choke // BU // BU16-4021 | |
| Our 1508/2508 Series low-profile Mini Spring™ air core inductors are AEC-Q200 qualified and provide exceptionally high Q over a wide frequency range, while being less than 2/3 the height of... | |
| Our 1812CAN Series filters a broad frequency range of common mode noise with 50% lower DCR and higher current handling than other CANbus chokes in the market. They are designed... | |
| Our 1812CS Series of wirewound ceramic chip inductors have exceptionally high Q and excellent current handling compared to non-wirewound inductors of the same size. The ceramic construction withstands high peak... | |
| Our 1812FS Series is a unique magnetically shielded chip inductor designed for filtering. The low-DCR inductors achieve high performance in transmit and receive applications. Inductance values cover a wide range... | |
| Our 1812LS Series wirewound chip inductors have a ferrite-ceramic core construction that gives excellent current handling and low DCR in an 1812 (4532) chip size. They are offered in a... | |
| Our 1812LS Series wirewound ferrite beads have a ferrite core construction that achieves high current handing and low DCR. Impedance ranges from 770 Ohms to 191 kOhms at 10 MHz,... | |
| Our AxxT/BxxT Series Mini Spring™ air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As... | |
| Our Midi Spring® air core inductors have exceptionaly high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name... | |
| RF // Air-Core-Inductors // 0906-1606 // 1606-10 | |
| RF // Air-Core-Inductors // 0906-1606 // 1606-6 | |
| RF // Air-Core-Inductors // 0906-1606 // 1606-7 | |
| RF // Air-Core-Inductors // 0906-1606 // 1606-8 | |
| RF // Air-Core-Inductors // 0906-1606 // 1606-9 | |
| RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 2014VS-111 | |
| RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 2014VS-151 | |
| RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 2014VS-201 | |
| RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 2014VS-251 | |
| RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 2014VS-33N | |
| RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 2014VS-66N | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-101 | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-10N | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-121 | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-12N | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-151 | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-15N | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-18N | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-22N | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-27N | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-33N | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-39N | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-47N | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-51N | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-56N | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-68N | |
| RF // Air-Core-Inductors // 1512SP-2712SP // 2712SP-82N | |
| RF // Air-Core-Inductors // 1515SQ-2222SQ-2929SQ // 2222SQ-111 | |
| RF // Air-Core-Inductors // 1515SQ-2222SQ-2929SQ // 2222SQ-131 | |
| RF // Air-Core-Inductors // 1515SQ-2222SQ-2929SQ // 2222SQ-161 | |
| RF // Air-Core-Inductors // 1515SQ-2222SQ-2929SQ // 2222SQ-181 | |
| RF // Air-Core-Inductors // 1515SQ-2222SQ-2929SQ // 2222SQ-221 | |
| RF // Air-Core-Inductors // 1515SQ-2222SQ-2929SQ // 2222SQ-271 | |
| RF // Air-Core-Inductors // 1515SQ-2222SQ-2929SQ // 2222SQ-301 | |
| RF // Air-Core-Inductors // 1515SQ-2222SQ-2929SQ // 2222SQ-90N | |
| RF // Air-Core-Inductors // 1515SQ-2222SQ-2929SQ // 2929SQ-331 | |
| RF // Air-Core-Inductors // 1515SQ-2222SQ-2929SQ // 2929SQ-361 | |
| RF // Air-Core-Inductors // 1515SQ-2222SQ-2929SQ // 2929SQ-391 | |
| RF // Air-Core-Inductors // 1515SQ-2222SQ-2929SQ // 2929SQ-431 | |
| RF // Air-Core-Inductors // 1515SQ-2222SQ-2929SQ // 2929SQ-501 | |
| RF // Air-Core-Inductors // AxxT-BxxT // B06T | |
| RF // Air-Core-Inductors // AxxT-BxxT // B07T | |
| RF // Air-Core-Inductors // AxxT-BxxT // B08T | |
| RF // Air-Core-Inductors // AxxT-BxxT // B09T | |
| RF // Air-Core-Inductors // AxxT-BxxT // B10T | |
| RF // Tunable-RF-Inductors // Uni5 // 164-01A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 164-02A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 164-03A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 164-04A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 164-05A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 164-06A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 164-07A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 164-08A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 164-09A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 164-10A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 164-11A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 165-00A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 165-01A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 165-02A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 165-03A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 165-04A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 165-05A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 165-06A06SL | |
| RF // Tunable-RF-Inductors // Uni5 // 165-07A06SL | |
| RF // Tunable-RF-Inductors // Uni7 // 146-01J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 146-02J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 146-03J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 146-04J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 146-05J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 146-06J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 146-07J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 146-08J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 146-09J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 146-10J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 150-01J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 150-02J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 150-03J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 150-04J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 150-05J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 150-06J08SL | |
| RF // Tunable-RF-Inductors // Uni7 // 150-07J08SL | |
| 0.300″ / 7,6 height is ideal for low profile applications Windings are precision molded into plastic for mechanical and electrical stability Threaded Carbonyl J core with a slotted socket Extremely... | |
| AEC-Q200 qualified; Ideal for a variety of automotive applications 75% smaller than previous generation Very low DCR maintains high efficiency Soft saturation with high current handling capability Magnetic shielding reduces... | |
| Inductance values from 2.5 nH to 150 nH (tolerances as low as 2%) Tight tolerance can eliminate circuit tuning Acrylic jacket provides a flat top for pick and place Exceptionally... | |
| Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate... | |
| Two balanced inductors in a single package Magnetically shielded Only 0.150 inch (3.81 mm) high Optimized for xDSL filtering applications Custom versions available RoHS Compliant. 260°C compatible. Gold over nickel... | |
| Windings are precision molded into plastic for mechanical and electrical stability Tuning is done by means of an aluminum core Optional plated brass shield cans with solderable tabs provide integral... | |
| Windings are precision molded into polypropylene for mechanical and electrical stability Tuning is done by means of a threaded powdered iron core with a slotted socket Optional plated brass shield... |
| << Prev | Next >> |