EPL2014-682MLC is a shielded surface mount power inductor with an inductance of 6.8 µH, a maximum DCR of 0.316 Ω, a saturation current of 0.590 A at 20% inductance drop, and a-rated temperature rise of 0.915 A at 40°C rise. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. The component is RoHS compliant, halogen free, and meets AEC-Q200 Grade 3 standards. It is packaged in 7″ reels with EIA-481 embossed plastic tape, measures 2.0 × 1.4 × 1.0 mm, and weighs 20-25 mg.
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
Need parts for space, military or other critical applications?
See Coilcraft ST358PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2014-682 EPL2014-682MLC |
| Product Name | EPL2014 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 6.8 microH |
| DCR | 0.3160 ohms |