FIXED IND 47UH 3.7A 52MOHM SM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO5040H-473MLD |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology; Surface Mount |
| Technology | Wirewound; Wirewound |
| Core Material | Ferrite; Ferrite |
| Inductance Range | 47 microH |