EPL3010-222 is a shielded surface mount power inductor with a 3 × 3 × 1 mm footprint, 2.2 µH inductance, 0.137 Ω nominal DC resistance, and a saturation current of 0.92 A at 30% drop. It has a self-resonant frequency of 98 MHz and an RMS current rating of 1.3 A for a 40°C temperature rise. The component operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, meets AEC-Q200 Grade 3 standards, and is RoHS compliant and halogen free. It uses ferrite core material and is packaged in 8 mm wide embossed plastic tape on 7″ or 13″ reels.
EPL3010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3010-222 EPL3010-222MLC |
| Product Name | EPL3010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 2.2 microH |
| DCR | 0.1500 ohms |