The EPL2010 series consists of shielded surface mount power inductors with a 2.0 × 2.0 × 1.0 mm footprint, designed for high-density applications requiring low DCR and high SRF. The EPL2010-271 variant has an inductance of 0.27 µH, a DC resistance of 0.032 Ω maximum, a saturated current rating of 2.6 A at 20% inductance drop, and an RMS current rating of 2.31 A at a 40°C temperature rise. It operates within an ambient temperature range of -40°C to +85°C and meets AEC-Q200 Grade 3 requirements. The component is RoHS compliant, halogen free, and packaged in tape and reel with MSL 1 moisture sensitivity. Maximum part temperature is +125°C.
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2010-271 EPL2010-271MLC |
| Product Name | EPL2010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.2700 microH |
| DCR | 0.0380 ohms |