The EPL2014-271 is a shielded surface mount power inductor with an inductance of 0.27 µH, a maximum DCR of 0.036 Ω, a typical SRF of 570 MHz, and an Isat of 2.80 A at 30% inductance drop. It is rated for an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C and an Irms of 2.73 A at 40°C rise. The component has a weight of 20-25 mg and uses a ferrite core with halogen-free, RoHS-compliant tin-silver-copper terminations. It is packaged in 7″ reels of 2000 units using EIA-481 embossed plastic tape. The part complies with AEC-Q200 Grade 3 and has an MSL of 1.
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
Need parts for space, military or other critical applications?
See Coilcraft ST358PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2014-271 EPL2014-271MLC |
| Product Name | EPL2014 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.2700 microH |
| DCR | 0.0360 ohms |