The EPL2014-822 is a shielded surface mount power inductor with an inductance of 8.2 µH, a maximum DCR of 0.416 Ω, a typical SRF of 39 MHz, and a saturation current of 0.680 A at a 30% inductance drop. It handles an Irms current of 0.849 A with a 40°C rise at ambient temperatures up to 85°C. The component is rated for a maximum part temperature of 125°C, supports three reflow cycles at 260°C, and has MSL level 1 packaging. It measures 2.0 mm by 1.4 mm and is supplied in tape and reel packaging on 7" or 13" reels. The part is RoHS compliant, halogen free, and AEC-Q200 qualified for operation from -40°C to +85°C.
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
Need parts for space, military or other critical applications?
See Coilcraft ST358PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2014-822 EPL2014-822MLC |
| Product Name | EPL2014 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 8.2 microH |
| DCR | 0.4160 ohms |