Coilcraft, Inc. Fixed Inductors - DO5040H-682MLD DO5040H-682MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125791-DO5040H-682M LD Packaging: Cut Tape Termination: SMD/SMT Length: 22.35 mm Inductance: 6.8 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 30 MHz Height: 12 mm Width: 16.25 mm Categories: Fixed Inductors DC Resistance (DCR): 9 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 9.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 9.6 A Saturation Current: 22.5 A REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125791-DO5040H-682M LD Packaging: Cut Tape Termination: SMD/SMT Length: 22.35 mm Inductance: 6.8 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 30 MHz Height: 12 mm Width: 16.25 mm Categories: Fixed Inductors DC Resistance (DCR): 9 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 9.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 9.6 A Saturation Current: 22.5 A REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO5040H-682MLD - 1125791-DO5040H-682MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO5040H-682MLD
1125791-DO5040H-682MLD
Fixed Inductors - DO5040H-682MLD 1125791-DO5040H-682MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125791-DO5040H-682M LD Packaging: Cut Tape Termination: SMD/SMT Length: 22.35 mm Inductance: 6.8 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 30 MHz Height: 12 mm Width: 16.25 mm Categories: Fixed Inductors DC Resistance (DCR): 9 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 9.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 9.6 A Saturation Current: 22.5 A REACH SVHC: Unknown Inductance Tolerance: 20 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125791-DO5040H-682MLD
Packaging: Cut Tape
Termination: SMD/SMT
Length: 22.35 mm
Inductance: 6.8 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 30 MHz
Height: 12 mm
Width: 16.25 mm
Categories: Fixed Inductors
DC Resistance (DCR): 9 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 9.6 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 9.6 A
Saturation Current: 22.5 A
REACH SVHC: Unknown
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1125791-DO5040H-682MLD
Product Name Fixed Inductors - DO5040H-682MLD
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N9 016008C-3N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624110-1 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details