Coilcraft, Inc. Datasheets for Gate Drive Transformers
Gate drive transformers are used to modify the voltage level to a gate. They also provide impedance matching and voltage isolation.
Gate Drive Transformers: Learn more
| Product Name | Notes |
|---|---|
| Coilcraft ZD2250/ZE2432-AE flyback transformers are designed to work with the LM5185-Q1 100 Vin PSR flyback automotive DC-DC controller from Texas Instruments. These transformers have no auxiliary winding, reducing solution... | |
| HTX7045C Series transformers feature a chip-style construction – a significant advancement over traditional core and bobbin designs that not only reduces the size of the component, but also streamlines the... | |
| HTX8045C Series transformers build on the proven chip-style construction of the HTX family - a major improvement over conventional core and bobbin designs. This compact, surface-mount configuration reduces component size... | |
| Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting. Three... | |
| The HTX7045 introduces a chip-style construction that represents an advancement over traditional core and bobbin designs. This innovative approach not only reduces the size of the component, but also streamlines... | |
| The HTX8045 transformer introduces a chip-style construction that represents an advancement over traditional core and bobbin designs. This innovative approach not only reduces the size of the component, but also... | |
| The ZD2020-BE iso-buck boost converter transformer, purpose-built for the STEVAL-6986YT2DL reference design, is optimized for systems using the A6986I from STMicroelectronics. This robust component handles input voltages from 5 V... | |
| The ZE263x series builds on the proven performance of the ZC15xx (including ZC1576-AL, ZC1580-AL, ZC1581-AL, and ZC1582-AL), which are featured in the UCC25800-Q1 ultra-low EMI transformer driver for isolated bias... | |
| The ZE2774-BE iso-buck boost converter transformer is optimized for the STEVAL-6986YT2DL reference design and built around the A6986I from STMicroelectronics. It supports a 5 V to 24 V input voltage... | |
| The ZG365x series is a group of surface mount gate drive transformers built using our chip-style construction and features lower DCR and higher volt-time capability than the original DA23xx series. | |
| Designed for ON Semiconductor NCP4305FBDAP 65 W Off-Line AC/DC Adapter Suitable for gate drive and other power applications Reinforced insulation class COTS Plus tin-silver-copper and tin-lead terminations available | |
| Designed for ON Semiconductor Power Factor Correction and Flyback Controllers Requires only 1.5 sq cm of board space Operating frequency from 20 kHz to 250 kHz | |
| Designed for transformer coupled MOSFET and IGBT gate drive circuits Operating frequency from 50 kHz to 2.5 MHz Industry standard EP5 surface mount package 1250 VDC / 884 Vrms, one... | |
| Designed for transformer coupled MOSFETand IGBT gate drive circuits Specified by Texas Instruments for its POE+PHYTEREV-I/-E evaluation board Specified by Microsemi for its PD70211EVB51F-12 evaluation board Operating frequency from 50... | |
| Designed for UCC5870-Q1 IGBT/SiC isolated gate driver for Texas Instruments Optimized for 300kHz with 4.5 – 70 V input 3000 Vrms, 1 minute isolation (hipot) between primary and secondary RoHS-compliant. | |
| Designed specifically for automotive active cell balance battery management system. Suitable for power driver ICs, low power isolation, gate drive and other power applications. AEC-Q200 Grade 1 (−40°C to +125°C)... | |
| Designed specifically for use with Maxim RS-232 / RS-485 interface ICs Also specified by Linear Technology and Sipex Ideal for isolated bias supplies for SiC and GaN gate driver, such... | |
| Developed for Linear Technology DC1739B-C Active Clamp forward Converter Requires only 1.1 sq cm of board space; only 3 mm high | |
| Developed for Microchip to operate with PIC16HV785 CMOS Microcontroller and MCP1402 Gate Driver Universal AC input 12 V bias winding output powers the microcontroller | |
| Frequency range of 10 - 250 kHz and up UL1446 Class B (130°C) Insulation System (UL File E83628) Samples of 4 standard transformers available in Coilcraft Designer's Kit P404 | |
| Optimized for 7 kW bidirectional AC-DC converter STEVAL-7BIDIRCB from STMicroelectronics Works with A/L6986I as gate driver auxiliary power supply solution Suitable for isolated IGBT/SiC gate driver AEC-Q200 qualified | |
| Optimized for STEVAL-A6986IV3 from STMicroelectrics with an isobuck-boost topology and an input voltage of up to 28 V Suitable for isolated IGBT/SiC gate driver, On-board charger for HEV/EV, and industrial... | |
| Optimized for STMicroelectronics 38V/5W automotive Iso-Buck converter A6986I and L6986I Suitable for automotive isolated IGBT/SiC gate driver, On-board charger for HEV/EV, Electric Traction Systems, and similar applications AEC-Q200 Grade 1... | |
| Optimized for STMicroelectronics automotive Iso-Buck converter A6986I and L6986I Compact footprint, only 11.7 x 10 mm Suitable for automotive isolated IGBT/SiC gate driver, Onboard charger for HEV/EV, Electric Traction Systems,... | |
| Optimized for Texas Instruments SN6507-Q1 transformer driver Low EMI, robust push-pull transformers for gate driver power supplies 10 mm creepage and clearance, Material Group 1 Insulation level may be Functional,... | |
| Selected by Texas Instruments for their UCD3138 evaluation boards Designed to meet UL/CSA/IEC 60950 Reinforced Insulation; 3 mm creepage/clearance | |
| Specifically developed for use with the Texas Instruments LM5110 Gate Driver and LM5025 Cascaded PWM Controller Specified by Texas Instruments for use with LM5034 Dual Interleaved Controller Low profile, high... | |
| Specified by Texas Instruments in Reference Design SLUU341 Gate Drive Transformer: HA3858-AL, listed as T301 |