The EPL2010 series consists of shielded surface mount power inductors with a 2.0 × 2.0 × 1.0 mm footprint, designed for high-density applications. The EPL2010-682MLC variant has an inductance of 6.8 µH with a DC resistance of 0.512 Ω max, a saturation current of 0.24 A at 30% drop, and an RMS current rating of 0.440 A at a 20°C rise. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, meets AEC-Q200 Grade 3, and is RoHS compliant with halogen-free construction. The component features tin-silver-copper terminations and is available in tape-and-reel packaging with 2000 parts per 7-inch reel.
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2010-682 EPL2010-682MLC |
| Product Name | EPL2010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 6.8 microH |
| DCR | 0.5600 ohms |