The EPL2010-472 is a shielded power inductor from Coilcraft, Inc., featuring an inductance of 4.7 µH and a low DC resistance (DCR) of 0.429 ohms. It is designed for high-density applications with a compact size of 2.0 vó 2.0 vó 1 mm. The inductor operates effectively within a temperature range of -40°C to +85°C and has an AEC-Q200 Grade 3 rating, ensuring reliability in automotive applications. The saturation current ratings are up to 0.30 A for a 10% inductance drop and 0.47 A for a 20% drop, with a maximum current rating of 0.65 A for a 40°C rise. The EPL2010-472 is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It is packaged in tape and reel format for easy integration into automated assembly processes.
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2010-472 EPL2010-472MLC |
| Product Name | EPL2010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 4.7 microH |
| DCR | 0.4700 ohms |