The Coilcraft DR0810 Series consists of radial-leaded power inductors with a ferrite core, designed for high efficiency in power supplies and noise filtering. Featuring industry-standard 5 mm lead spacing and a protective PVC sleeve, the parts have RoHS-compliant tin-silver over tin over copper over steel terminations. Inductance values range from 3.3 to 1000 µH with ±10% or ±20% tolerance. The DR0810-332L has an inductance of 3.3 µH (±20%), a maximum DCR of 0.010 Ω, a saturation current of 8.9 A (10% drop), and an RMS current rating of 7.0 A at a 20°C rise. Operating ambient temperature ranges from -40°C to +85°C with rated current, extending to +125°C with derating. The parts are MSL 1 rated, packaged in trays of 150 or optional fan-fold tape of 800.
Coilcraft DR0810 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DR0810-332 DR0810-332L |
| Product Name | DR0810 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |
| DCR | 0.0100 ohms |