The H7014-AL is a common mode line choke in the H70xx series, designed for EMI suppression with high inductance and low cost. It features a minimum inductance of 7.38 mH per winding, a maximum DC resistance of 0.160 ohms per winding, and a minimum self-resonant frequency of 190 kHz. The part handles a continuous current of 2.5 A and operates reliably from -40°C to +85°C. The windings provide 3750 Vrms isolation for one minute. Terminations are tin-silver over tin over copper. The component is not approved for use in medical or high-risk applications without prior manufacturer approval.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | H7014-AL |
| Product Name | H7014-AL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 7400 microH |
| DCR | 0.1600 ohms |