Coilcraft, Inc. DS1608B Series Backlight Inductors DS1608B-684 DS1608B-684MLC

Description
Specially engineered for demanding backlighting applications High breakdown voltage and exceptional efficiency Electroplated gold (<50 µin) over nickel over moly-manganese terminations
Request a Quote
Description
Specially engineered for demanding backlighting applications High breakdown voltage and exceptional efficiency Electroplated gold (<50 µin) over nickel over moly-manganese terminations
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS1608B series consists of backlight inductors designed for demanding lighting applications, featuring a ferrite core, RoHS-compliant electroplated gold terminations, and a compact surface-mount package. The DS1608B-684MLC variant has a nominal inductance of 0.68 μh, a maximum DCR of 4.9 Ω, and an Irms current rating of 120 mA at 25°C, with a self-resonant frequency of 4 MHz. It operates across an ambient temperature range of -40°C to +85°C at full current, derating above +85°C. The component is packaged in 7" reels of 750 units or 13" reels of 2500 units, with plastic tape dimensions of 12 mm width, 0.28 mm thickness, 4 mm pocket spacing, and 3 mm pocket depth. It meets MSL 1 moisture sensitivity and withstands three reflow cycles at 260°C.

Datasheet Summary
Powered by GS/AI

The DS1608B series consists of backlight inductors designed for demanding lighting applications, featuring a ferrite core, RoHS-compliant electroplated gold terminations, and a compact surface-mount package. The DS1608B-684MLC variant has a nominal inductance of 0.68 μh, a maximum DCR of 4.9 Ω, and an Irms current rating of 120 mA at 25°C, with a self-resonant frequency of 4 MHz. It operates across an ambient temperature range of -40°C to +85°C at full current, derating above +85°C. The component is packaged in 7" reels of 750 units or 13" reels of 2500 units, with plastic tape dimensions of 12 mm width, 0.28 mm thickness, 4 mm pocket spacing, and 3 mm pocket depth. It meets MSL 1 moisture sensitivity and withstands three reflow cycles at 260°C.

Suppliers

Company
Product
Description
Supplier Links
DS1608B Series Backlight Inductors - DS1608B-684 DS1608B-684MLC - Coilcraft, Inc.
Cary, IL, USA
DS1608B Series Backlight Inductors
DS1608B-684 DS1608B-684MLC
DS1608B Series Backlight Inductors DS1608B-684 DS1608B-684MLC
Specially engineered for demanding backlighting applications High breakdown voltage and exceptional efficiency Electroplated gold (<50 µin) over nickel over moly-manganese terminations
  • Specially engineered for demanding backlighting applications
  • High breakdown voltage and exceptional efficiency
  • Electroplated gold (<50 µin) over nickel over moly-manganese terminations
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DS1608B-684 DS1608B-684MLC
Product Name DS1608B Series Backlight Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 680 microH
DCR 4.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 2 (+/- %)
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-43N 0402DC-43NXJRW , 0402DC-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details