Coilcraft, Inc. Common Mode Line Chokes EE Styles E3490-AL

Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

E3490-AL is a common mode line choke in the industry-standard EE25 package, designed to reduce conducted electromagnetic interference from switching power supplies. It has a maximum DC resistance of 0.980 ohms per winding and a minimum inductance of 9.9 mH per section, with a current rating of 500 mA at a temperature rise of less than 10°C. The component meets UL1446 Class B (130°C) insulation requirements, provides 3750 Vrms isolation between windings for one minute, and maintains 3 mm creepage and clearance from all terminations to the core. Terminations are tin-silver over tin over copper, and the part weighs 19-33.8 g. Its operating temperature range is -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

E3490-AL is a common mode line choke in the industry-standard EE25 package, designed to reduce conducted electromagnetic interference from switching power supplies. It has a maximum DC resistance of 0.980 ohms per winding and a minimum inductance of 9.9 mH per section, with a current rating of 500 mA at a temperature rise of less than 10°C. The component meets UL1446 Class B (130°C) insulation requirements, provides 3750 Vrms isolation between windings for one minute, and maintains 3 mm creepage and clearance from all terminations to the core. Terminations are tin-silver over tin over copper, and the part weighs 19-33.8 g. Its operating temperature range is -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes EE Styles - E3490-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes EE Styles
E3490-AL
Common Mode Line Chokes EE Styles E3490-AL
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
  • UL1446 Class B (130°C) Insulation System (UL File E83628)
  • 3750 Vrms, one minute isolation between windings
  • 3 mm creepage and clearance from all terminations to the core
  • Industry standard EE25 size
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number E3490-AL
Product Name Common Mode Line Chokes EE Styles
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 9900 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-13N 0201DS-13NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details