Coilcraft, Inc. DS1608C Series Shielded Surface Mount Power Inductors DS1608C-472 DS1608C-472MLC

Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS1608C series comprises shielded surface mount power inductors designed for portable electronic devices, offering high efficiency and compact size. The part is available in a surface mount package with dimensions of 6.60 mm x 4.06 mm x 2.92 mm max. It features ferrite cores, RoHS-compliant electroplated gold over nickel over moly-manganese terminations, and a maximum operating temperature of +105°C. The component is rated for ambient temperatures from -40°C to +85°C and can withstand three reflow cycles at +260°C. It meets Moisture Sensitivity Level 1 and is packaged in 750-part 7" reels or 2500-part 13" reels. The DS1608C-472 model has an inductance of 4.7 µH ±20%, a maximum DC resistance of 0.060 Ω, a saturation current of 0.58 A, and a self-resonant frequency of 105 MHz.

Datasheet Summary
Powered by GS/AI

The DS1608C series comprises shielded surface mount power inductors designed for portable electronic devices, offering high efficiency and compact size. The part is available in a surface mount package with dimensions of 6.60 mm x 4.06 mm x 2.92 mm max. It features ferrite cores, RoHS-compliant electroplated gold over nickel over moly-manganese terminations, and a maximum operating temperature of +105°C. The component is rated for ambient temperatures from -40°C to +85°C and can withstand three reflow cycles at +260°C. It meets Moisture Sensitivity Level 1 and is packaged in 750-part 7" reels or 2500-part 13" reels. The DS1608C-472 model has an inductance of 4.7 µH ±20%, a maximum DC resistance of 0.060 Ω, a saturation current of 0.58 A, and a self-resonant frequency of 105 MHz.

Suppliers

Company
Product
Description
Supplier Links
DS1608C Series Shielded Surface Mount Power Inductors - DS1608C-472 DS1608C-472MLC - Coilcraft, Inc.
Cary, IL, USA
DS1608C Series Shielded Surface Mount Power Inductors
DS1608C-472 DS1608C-472MLC
DS1608C Series Shielded Surface Mount Power Inductors DS1608C-472 DS1608C-472MLC
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
  • This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet.
  • Magnetically shielded
  • Surface mount design, fully pick and place compatible
  • Designed for use at switching frequencies from 50 kHz to 1 MHz
  • Defense Supply Center CID A-A-59741
  • RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DS1608C-472 DS1608C-472MLC
Product Name DS1608C Series Shielded Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-23N 0402CS-23NXJRW , 0402CS-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details