Coilcraft, Inc. Fixed Inductors - DO3316T-822MLD DO3316T-822MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129990-DO3316T-822M LD Termination: SMD/SMT Length: 13.21 mm Inductance: 8.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 34 MHz Height: 6.35 mm Width: 9.91 mm Categories: Fixed Inductors DC Resistance (DCR): 32 mΩ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.15 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129990-DO3316T-822M LD Termination: SMD/SMT Length: 13.21 mm Inductance: 8.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 34 MHz Height: 6.35 mm Width: 9.91 mm Categories: Fixed Inductors DC Resistance (DCR): 32 mΩ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.15 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO3316T-822MLD - 1129990-DO3316T-822MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO3316T-822MLD
1129990-DO3316T-822MLD
Fixed Inductors - DO3316T-822MLD 1129990-DO3316T-822MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129990-DO3316T-822M LD Termination: SMD/SMT Length: 13.21 mm Inductance: 8.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 34 MHz Height: 6.35 mm Width: 9.91 mm Categories: Fixed Inductors DC Resistance (DCR): 32 mΩ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.15 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129990-DO3316T-822MLD
Termination: SMD/SMT
Length: 13.21 mm
Inductance: 8.2 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 34 MHz
Height: 6.35 mm
Width: 9.91 mm
Categories: Fixed Inductors
DC Resistance (DCR): 32 mΩ
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 4.15 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now
Automotive 8.2uH 100KHz 4.15A Inductor and Choke - 71-DO3316T-822MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8.2uH 100KHz 4.15A Inductor and Choke
71-DO3316T-822MLD
Automotive 8.2uH 100KHz 4.15A Inductor and Choke 71-DO3316T-822MLD
Inductor Power Unshielded Wirewound 8.2uH 20% 100KHz Ferrite 4.15A 0.032Ohm DCR Automotive T/R Product overview: DO3316T-822MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 100KHz, 4.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 100KHz, 4.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316T-822MLD can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 8.2uH 20% 100KHz Ferrite 4.15A 0.032Ohm DCR Automotive T/R Product overview: DO3316T-822MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 100KHz, 4.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 100KHz, 4.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO3316T-822MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129990-DO3316T-822MLD 71-DO3316T-822MLD
Product Name Fixed Inductors - DO3316T-822MLD Automotive 8.2uH 100KHz 4.15A Inductor and Choke
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details