The Coilcraft DR0608-393L is a ferrite-core power inductor in the DR0608 series designed for noise filtering in power amplifiers, power supplies, and speaker crossover networks. It has an inductance of 39 µH with a ±10% tolerance, a maximum DC resistance of 0.13 ohms, and a saturation current rating of 1.9 A at a 30% inductance drop. The RMS current rating is 2.6 A with a 40°C temperature rise. The component operates from -40°C to +85°C ambient temperature, with a maximum part temperature of +125°C. It features industry-standard lead spacing, a protective PVC sleeve, RoHS-compliant tin-silver over tin over copper over steel terminations, and weighs 1.0-1.3 g. The part is supplied in trays of 300 or optional fan-fold tape of 1200 units and meets MSL level 1 for moisture sensitivity.
Coilcraft DR0608 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DR0608-393 DR0608-393L |
| Product Name | DR0608 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 39 microH |
| DCR | 0.1300 ohms |