The EPL2010 series consists of shielded surface mount power inductors with a 2.0 × 2.0 × 1.0 mm footprint, designed for high-density applications. Each variant features a ferrite core, AEC-Q200 Grade 3 qualification (-40°C to +85°C ambient), and RoHS-compliant tin-silver-copper termination. The EPL2010-332 model has an inductance of 3.3 µH ±20%, a maximum DCR of 0.299 ©, a saturation current of 0.85 A at 30% inductance drop, and a rated RMS current of 0.879 A at a 40°C temperature rise. The part supports reflow soldering up to three times at 260°C, has a maximum operating temperature of +125°C, and is rated for moisture sensitivity level 1. It is packaged in 7″ or 13″ machine-ready reels with EIA-481 embossed plastic tape.
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2010-332 EPL2010-332MLC |
| Product Name | EPL2010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |
| DCR | 0.3000 ohms |