Coilcraft, Inc. Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17
Product Name Notes
Coilcraft AEC-Q200 Grade-1 RA7338 Series power inductors are ideal for automotive applications and other high-temperature environments. RA7338 Series are designed for high-efficiency power supplies requiring high current and high inductance.
Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807...
Coilcraft RFB0810 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0810...
Coilcraft RFB1010 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB1010...
Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions. Open magnetic path Rugged through-hole (TH) mount construction High saturation...
Coilcraft RFC0807BV Series power inductors are a high-voltage version of our RFC0807B Series. Their operating voltage is rated at 800 V, which is significantly higher than comparable products in the...
Coilcraft RFC0810B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0810B Series are cost-reduced higher inductance versions. Open magnetic path Rugged through-hole (TH) mount construction High saturation...
Coilcraft RFC1010B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC1010B Series are cost-reduced higher inductance versions. Open magnetic path Rugged through-hole (TH) mount construction High saturation...
Coilcraft RFS1113 Series through-hole power inductors provide rugged, low-cost, shielded solutions for a variety of choke applications. They come in a wide range of inductance values covering three sizes /...
Coilcraft RFS1317 Series through-hole power inductors provide rugged, low-cost, shielded solutions for a variety of choke applications. They come in a wide range of inductance values covering three sizes /...
Coilcraft RFS1412 Series through-hole power inductors provide rugged, low-cost, shielded solutions for a variety of choke applications. They come in a wide range of inductance values covering three sizes /...
Coilcraft SD43 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency. Open magnetic path design Cost-effective...
Coilcraft SD54 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency. Open magnetic path design Cost-effective...
Coilcraft's RA7231 Series uncoupled dual inductors provide two back-to-back inductors that operate independently without coupling effects. This unique design saves space by combining two inductors in a single package. They...
Our PTRF Series surface mount tip and ring filters provide effective noise reduction throughout an extended frequency range with >15 dB attenuation over the 30 to 300 MHz range to...
Our RA6870-AL common mode choke was developed for Microchip MOST150 Infotainment applications and is specified for the OS82150 MOST150 Coaxial Transceiver, OS81118 MOST150 INIC and OS81119 MOST150 Dual Port INIC.
SER1052 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,...
SER1360 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,...
SER1390 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,...
SER14xx (or SER1400) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for...
SER1512 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,...
SER1590 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,...
SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL,...
SER2211 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,...
SER2800 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for high current,...
Combines common and differential mode filtering in a single component Can eliminate two extra filter chokes compared to standard common mode choke Special windings and materials provides better filtering performance...
Low profile (9.2 mm high), surface mount design Ideal for switching power supplies Eliminates most line conducted common mode noise Refer to Designing Common Mode Filters for design guidance. RoHS-compliant.

<< Prev Next >>