The E3505-AL is a common mode line choke in an industry-standard EE25 package, used to reduce conducted electromagnetic interference from switching power supplies. It has a current rating of 2.5 A, a maximum DC resistance of 0.055 ohms per winding, and a minimum inductance of 796 µH per section. The part features 3 mm creepage and clearance from terminations to the core, 3750 Vrms one-minute isolation between windings, and complies with UL1446 Class B (130°C) insulation. Weight ranges from 19 to 33.8 g, and terminations are tin-silver over tin over copper. Operating temperature range is -40°C to +85°C.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | E3505-AL |
| Product Name | E3505-AL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 800 microH |