The E3506-AL is a common mode line choke in an industry-standard EE25 package, designed to reduce conducted electromagnetic interference in AC power lines. It has a current rating of 3 A with a maximum DC resistance of 0.037 ohms per winding and a minimum inductance of 508 µH per section. The device provides 3750 Vrms one-minute isolation between windings and maintains 3 mm creepage and clearance from terminations to the core. It operates over an ambient temperature range of -40°C to +85°C and features an UL1446 Class B (130°C) insulation system. Weight is between 19 and 33.8 grams, with tin-silver over tin over copper terminations.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | E3506-AL |
| Product Name | E3506-AL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 510 microH |