The Coilcraft DO3340H-332MLD is a surface-mount power inductor with an inductance of 3.3 µH ±20%, a DC resistance of 11 mΩ typical and 15 mΩ maximum, and a saturation current of 15.6 A at 30% inductance drop. It has an RMS current rating of 6.20 A for a 20°C rise and 9.30 A for a 40°C rise, with a self-resonant frequency of 60 MHz. The component is AEC-Q200 qualified, features a ferrite core, and operates with an ambient temperature range of -40°C to +85°C and a maximum part temperature of +125°C. It is packaged in a 350-part 13″ reel with 24 mm wide plastic tape, and has dimensions of 13.21 mm × 11.94 mm × 9.14 mm. The termination is RoHS-compliant tin-silver-copper over copper.
Coilcraft DO3340H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO3340H-332 DO3340H-332MLD |
| Product Name | DO3340H Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |