Coilcraft, Inc. DS1608C Series Shielded Surface Mount Power Inductors DS1608C-475 DS1608C-475MLC

Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS1608C series consists of shielded surface mount power inductors for portable electronics, featuring a ferrite core and heat-resistant construction for reflow assembly. The package measures 6.60 mm × 6.60 mm × 4.32 mm. The DS1608C-475 variant has an inductance of 4700 µH ±20%, a DC resistance of 13.9 Ω, a saturation current of 0.021 A, and a self-resonant frequency of 1 MHz. It operates from -40°C to +85°C ambient with a maximum part temperature of +105°C, and supports three 260°C reflow cycles. Termination is RoHS-compliant gold over nickel over moly-manganese. Moisture sensitivity level is MSL 1. Packaging is 750 per 7-inch reel or 2500 per 13-inch reel. Not for medical or high-risk applications without approval.

Datasheet Summary
Powered by GS/AI

The DS1608C series consists of shielded surface mount power inductors for portable electronics, featuring a ferrite core and heat-resistant construction for reflow assembly. The package measures 6.60 mm × 6.60 mm × 4.32 mm. The DS1608C-475 variant has an inductance of 4700 µH ±20%, a DC resistance of 13.9 Ω, a saturation current of 0.021 A, and a self-resonant frequency of 1 MHz. It operates from -40°C to +85°C ambient with a maximum part temperature of +105°C, and supports three 260°C reflow cycles. Termination is RoHS-compliant gold over nickel over moly-manganese. Moisture sensitivity level is MSL 1. Packaging is 750 per 7-inch reel or 2500 per 13-inch reel. Not for medical or high-risk applications without approval.

Suppliers

Company
Product
Description
Supplier Links
DS1608C Series Shielded Surface Mount Power Inductors - DS1608C-475 DS1608C-475MLC - Coilcraft, Inc.
Cary, IL, USA
DS1608C Series Shielded Surface Mount Power Inductors
DS1608C-475 DS1608C-475MLC
DS1608C Series Shielded Surface Mount Power Inductors DS1608C-475 DS1608C-475MLC
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick and place compatible Designed for use at switching frequencies from 50 kHz to 1 MHz Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
  • This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet.
  • Magnetically shielded
  • Surface mount design, fully pick and place compatible
  • Designed for use at switching frequencies from 50 kHz to 1 MHz
  • Defense Supply Center CID A-A-59741
  • RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DS1608C-475 DS1608C-475MLC
Product Name DS1608C Series Shielded Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 4700 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-8N2 016008C-8N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R10 0402DC-R10XJRW , 0402DC-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details