Coilcraft, Inc. GA3252 Series SMT High Current Power Inductor for TI LM3433 LED Driver GA3252 GA3252-ALD

Description
This high-current toroidal inductor was developed for Texas Instruments LM3433 High Brightness LED Driver and is specified by Texas Instruments for 2 A to 14 A output applications. Developed for Texas Instruments LM3433 High Brightness LED Driver Specified by Texas Instruments for 2 A to 14 A output applications SER1360-602 specified for output applications up to 6 A Magnetic shielding to minimize EMI Ferrite core for flat L vs I
Request a Quote Datasheet
Description
This high-current toroidal inductor was developed for Texas Instruments LM3433 High Brightness LED Driver and is specified by Texas Instruments for 2 A to 14 A output applications. Developed for Texas Instruments LM3433 High Brightness LED Driver Specified by Texas Instruments for 2 A to 14 A output applications SER1360-602 specified for output applications up to 6 A Magnetic shielding to minimize EMI Ferrite core for flat L vs I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GA3252 Series SMT High Current Power Inductor for TI LM3433 LED Driver - GA3252 GA3252-ALD - Coilcraft, Inc.
Cary, IL, USA
GA3252 Series SMT High Current Power Inductor for TI LM3433 LED Driver
GA3252 GA3252-ALD
GA3252 Series SMT High Current Power Inductor for TI LM3433 LED Driver GA3252 GA3252-ALD
This high-current toroidal inductor was developed for Texas Instruments LM3433 High Brightness LED Driver and is specified by Texas Instruments for 2 A to 14 A output applications. Developed for Texas Instruments LM3433 High Brightness LED Driver Specified by Texas Instruments for 2 A to 14 A output applications SER1360-602 specified for output applications up to 6 A Magnetic shielding to minimize EMI Ferrite core for flat L vs I

This high-current toroidal inductor was developed for Texas Instruments LM3433 High Brightness LED Driver and is specified by Texas Instruments for 2 A to 14 A output applications.

  • Developed for Texas Instruments LM3433 High Brightness LED Driver
  • Specified by Texas Instruments for 2 A to 14 A output applications
  • SER1360-602 specified for output applications up to 6 A
  • Magnetic shielding to minimize EMI
  • Ferrite core for flat L vs I
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number GA3252 GA3252-ALD
Product Name GA3252 Series SMT High Current Power Inductor for TI LM3433 LED Driver
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Toroid
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-19N 0402CS-19NXJRW , 0402CS-19NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details