Coilcraft, Inc. 68uH 100KHz 2.3A Inductor and Choke DO5022P-683MLD

Description
Inductor Power Unshielded Wirewound 68uH 20% 100KHz Ferrite 2.3A 0.13Ohm DCR T/R Product overview: DO5022P-683MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5022P-683MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 68uH 20% 100KHz Ferrite 2.3A 0.13Ohm DCR T/R Product overview: DO5022P-683MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5022P-683MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68uH 100KHz 2.3A Inductor and Choke - 71-DO5022P-683MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH 100KHz 2.3A Inductor and Choke
71-DO5022P-683MLD
68uH 100KHz 2.3A Inductor and Choke 71-DO5022P-683MLD
Inductor Power Unshielded Wirewound 68uH 20% 100KHz Ferrite 2.3A 0.13Ohm DCR T/R Product overview: DO5022P-683MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5022P-683MLD can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 68uH 20% 100KHz Ferrite 2.3A 0.13Ohm DCR T/R Product overview: DO5022P-683MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5022P-683MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DO5022P-683MLD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DO5022P-683MLD
Fixed Inductors DO5022P-683MLD
FIXED IND 68UH 2.3A 130MOHM SM

FIXED IND 68UH 2.3A 130MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DO5022P-683MLD DO5022P-683MLD
Product Name 68uH 100KHz 2.3A Inductor and Choke Fixed Inductors
Core Material Ferrite Ferrite; Ferrite
Inductance Range 68 microH 68 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.04A 250MHz Inductor and Choke - 71-0402CS-2N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - A106141CT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers