The EPL2014-421 is a shielded surface mount power inductor with an inductance of 0.42 µH, a maximum DCR of 0.044 Ω, a typical SRF of 438 MHz, and an Isat of 2.40 A at 30% inductance drop. It has an Irms of 2.57 A at a 40°C temperature rise. The component is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C. It is built with a ferrite core, has an MSL of 1, and uses RoHS-compliant tin-silver-copper terminations. The part is packaged in 8 mm wide embossed plastic tape on 7" reels of 2000 pieces or 13" reels of 7500 pieces, and measures 2.0 mm by 1.4 mm by 1.0 mm. It is AEC-Q200 compliant and halogen-free.
EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
Need parts for space, military or other critical applications?
See Coilcraft ST358PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2014-421 EPL2014-421MLC |
| Product Name | EPL2014 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.4200 microH |
| DCR | 0.0440 ohms |