Coilcraft, Inc. Common Mode Line Chokes High Inductance F5588-AL

Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F5588-AL is a high inductance common mode line choke with 15.8 mH minimum inductance per winding, rated for 1.25 A continuous current and a maximum DC resistance of 0.540 ohms per winding. It has a minimum self-resonant frequency of 170 kHz and operates within an ambient temperature range of -40°C to +85°C. The device features 3750 Vrms isolation between windings and tin-silver over tin over copper terminations. It is designed for automotive applications with AEC-Q200 qualification up to +85°C.

Datasheet Summary
Powered by GS/AI

The F5588-AL is a high inductance common mode line choke with 15.8 mH minimum inductance per winding, rated for 1.25 A continuous current and a maximum DC resistance of 0.540 ohms per winding. It has a minimum self-resonant frequency of 170 kHz and operates within an ambient temperature range of -40°C to +85°C. The device features 3750 Vrms isolation between windings and tin-silver over tin over copper terminations. It is designed for automotive applications with AEC-Q200 qualification up to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes High Inductance - F5588-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes High Inductance
F5588-AL
Common Mode Line Chokes High Inductance F5588-AL
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
  • Best possible combination of low cost and high inductance
  • Two series with a variety of current ratings and inductance values
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number F5588-AL
Product Name Common Mode Line Chokes High Inductance
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 16000 microH
DCR 0.5400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-151 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N8 0402DC-7N8XJRW , 0402DC-7N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details