The GA3095-ALC is an air core inductor with an inductance of 17.5 nH ±5%, a typical Q of 140 at 150 MHz, a maximum self-resonant frequency of 2.2 GHz, a DCR of 2.0 mOhm, and an Irms current rating of 7.0 A. It has a weight of 390 mg and operates from -40°C to +125°C ambient with a maximum part temperature of +140°C. The temperature coefficient of inductance is +5 to +70 ppm/°C. It is packaged in an EIA-481 embossed plastic tape on a 7-inch reel with 250 pieces per reel, featuring a 16 mm tape width, 0.35 mm thickness, 12 mm pocket spacing, and 4.9 mm pocket depth. It meets RoHS compliance with tin-silver (96.5/3.5) over copper terminations and has MSL 1 moisture sensitivity. Resistance to soldering heat is qualified for three reflows at +260°C for 40 seconds each.
Our GA309x / WA309x Series miniature air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in their high Q and the lowest possible losses for high-frequency applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | GA3095 GA3095-ALC |
| Product Name | GA309x and WA309x Series Mini Air Core Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Standard |
| Core Material | Air |
| Application | RF Choke |
| Inductance Range | 0.0175 microH |