The Coilcraft DR0810 Series are radial-leaded power inductors with a ferrite core, designed for high efficiency and low cost in noise filtering applications such as power supplies and speaker crossovers. The part DR0810-333L has an inductance of 33 µH with ±10% tolerance, a maximum DCR of 0.080 Ω, a saturation current of 2.9 A at 10% inductance drop, and a rated current of 2.6 A for a 20°C temperature rise. It operates from −40°C to +85°C with rated current and up to +125°C with derated current, weighs between 2.0 and 2.7 g, and features a protective PVC sleeve. The inductor uses RoHS-compliant tin-silver over tin over copper over steel terminations, is rated MSL 1, and is packaged in trays of 150 parts. Pin spacing complies with industry standard dimensions.
Coilcraft DR0810 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DR0810-333 DR0810-333L |
| Product Name | DR0810 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 33 microH |
| DCR | 0.0800 ohms |