Inductor Power Shielded Wirewound 1000uH 20% 100KHz Ferrite 0.08A 8.1Ohm DCR T/R Product overview: DT1608C-105MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 0.08A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DT1608C-105MLC can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143318-DT1608C-105M
Categories: Fixed Inductors
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-DT1608C-105MLC | 1143318-DT1608C-105MLC |
| Product Name | 1000uH 100KHz 0.08A Inductor and Choke | Fixed Inductors - DT1608C-105MLC |
| Inductance Tolerance | 20 (+/- %) |