Coilcraft, Inc. Fixed Inductors - DT1608C-152MLC DT1608C-152MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996513-DT1608C-152ML C Categories: Fixed Inductors Alternative Parts (Cross-Reference): DT1608C-152MLCDT1608 C152MLC; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996513-DT1608C-152ML C Categories: Fixed Inductors Alternative Parts (Cross-Reference): DT1608C-152MLCDT1608 C152MLC; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DT1608C-152MLC - 996513-DT1608C-152MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DT1608C-152MLC
996513-DT1608C-152MLC
Fixed Inductors - DT1608C-152MLC 996513-DT1608C-152MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996513-DT1608C-152ML C Categories: Fixed Inductors Alternative Parts (Cross-Reference): DT1608C-152MLCDT1608 C152MLC; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996513-DT1608C-152MLC
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): DT1608C-152MLCDT1608C152MLC;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 996513-DT1608C-152MLC
Product Name Fixed Inductors - DT1608C-152MLC
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911175P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.8 ohms
Rated DC Current 200 milliamps
Lead Style Axial
View Details