The H7015-AL is a common mode line choke in the H70xx series, designed for EMI suppression in power lines. It features a minimum inductance of 5.36 mH per winding, a maximum DC resistance of 0.115 ohms per winding, and a minimum self-resonant frequency of 220 kHz, with a rated current of 3 A. The component operates within an ambient temperature range of -40°C to +85°C and provides 3750 Vrms isolation between windings. Terminations are tin-silver over tin over copper. The series is qualified to AEC-Q200 with a maximum operating temperature of +85°C and is not approved for medical or high-risk applications without prior consent.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | H7015-AL |
| Product Name | H7015-AL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 5400 microH |
| DCR | 0.1200 ohms |