The EPL3015-472 is a shielded power inductor in a 3 × 3 × 1.5 mm surface mount package, designed for high-density applications requiring low DCR and high SRF. It has an inductance of 4.7 µH with a tolerance of ±20%, a maximum DC resistance of 0.167 Ω, a typical self-resonant frequency of 50 MHz, and a saturation current of 0.55 A at 10% inductance drop. The rated RMS current is 1.00 A at a 20°C temperature rise and 1.40 A at a 40°C temperature rise. The component operates from -40°C to +85°C ambient temperature with a maximum part temperature of +125°C, and complies with RoHS and halogen-free standards. It is terminated in tin-silver-copper over nickel over silver-platinum, meets MSL 1 moisture sensitivity, and is packaged in 8 mm wide embossed plastic tape on 7-inch reels. The part is qualified to AEC-Q200 Grade 3.
EPL3015 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3015-472 EPL3015-472MLC |
| Product Name | EPL3015 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 4.7 microH |
| DCR | 0.1700 ohms |