The EPL3015 series comprises shielded, low-profile power inductors measuring 3 × 3 × 1.5 mm, designed for high-density surface mount applications. The EPL3015-901 variant has an inductance of 0.90 µH with a DC resistance of 0.048 Ω max, a saturation current of 2.40 A at 30% drop, and a rated current of 2.45 A for a 40°C temperature rise. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, features a ferrite core, and meets RoHS and halogen-free requirements. The component has a metalized tin-silver-copper termination, MSL 1 moisture sensitivity, and is packaged in 7" or 13" reels with EIA-481 embossed plastic tape.
EPL3015 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3015-901 EPL3015-901MLC |
| Product Name | EPL3015 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.9000 microH |
| DCR | 0.0550 ohms |