Coilcraft, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers GA3250-BEC

Description
Win Source Part Number: 968810-GA3250-BEC Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: GA3250 Package: Strip Shielding: Shielded Mounting: SMD (SMT) Tolerance: ±20% Height: 0.039" (1.00mm) Number of Coils: 2 Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.116" L x 0.116" W (2.95mm x 2.95mm) Fake Threat In the Open Market: 48 pct. REACH Status: Vendor Undefined Mfr: COILCRAFT Other Names: 2457-GA3250-BEC
Request a Quote
Description
Win Source Part Number: 968810-GA3250-BEC Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: GA3250 Package: Strip Shielding: Shielded Mounting: SMD (SMT) Tolerance: ±20% Height: 0.039" (1.00mm) Number of Coils: 2 Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.116" L x 0.116" W (2.95mm x 2.95mm) Fake Threat In the Open Market: 48 pct. REACH Status: Vendor Undefined Mfr: COILCRAFT Other Names: 2457-GA3250-BEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
968810-GA3250-BEC
Inductors, Coils, Chokes - Arrays, Signal Transformers 968810-GA3250-BEC
Win Source Part Number: 968810-GA3250-BEC Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: GA3250 Package: Strip Shielding: Shielded Mounting: SMD (SMT) Tolerance: ±20% Height: 0.039" (1.00mm) Number of Coils: 2 Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.116" L x 0.116" W (2.95mm x 2.95mm) Fake Threat In the Open Market: 48 pct. REACH Status: Vendor Undefined Mfr: COILCRAFT Other Names: 2457-GA3250-BEC

Win Source Part Number: 968810-GA3250-BEC
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: GA3250
Package: Strip
Shielding: Shielded
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.039" (1.00mm)
Number of Coils: 2
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.116" L x 0.116" W (2.95mm x 2.95mm)
Fake Threat In the Open Market: 48 pct.
REACH Status: Vendor Undefined
Mfr: COILCRAFT
Other Names: 2457-GA3250-BEC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 968810-GA3250-BEC
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Molded SMD Inductors - 2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details