Coilcraft, Inc. Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 17
Product Name Notes
Automotive Audio Bus (A2B®) by Analog Devices transmits audio and control data in vehicles, reducing wiring complexity and improving sound quality. Our 1210uT inductors filter high-frequency...
Coilcraft 1008PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI. Higher SRF series High...
Coilcraft 1111SQ Series square air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their...
Consider the 1008CT or 1008HT series for new designs. Inductance values from 10 nH to 1000 nH (tolerances as low as 1%) High Q compared to non-wirewound inductors, especially at...
Our 1008CS is the original 1008-size wirewound chip inductor series and features high Q factors vs non-wirewound inductors of the same size. 1008CS Series is available in a wide range...
Our 1008CT low profile wirewound chip inductors are only 0.050" high and include non-standard values. They feature exceptionally high Q factor compared to non-wirewound inductors of the same size and...
Our 1008HQ series of wirewound chip inductors has very high Q factors for the 1008 size. They also feature excellent current handling, low DC resistance for highest efficiency, and very...
Our 1008LS Series wirewound chip inductors have a ferrite-ceramic core construction that gives higher current handling and lower DCR in an 1008 (2520) chip size. Inductance values range from 1...
Our 1008LS Series wirewound ferrite beads have a ferrite core construction that achieves high current handing and low DCR. Impedance ranges from 64 Ohms to 7500 Ohms at 10 MHz,...
Our 1206CS Series wirewound chip inductors come in a wide range of values and have exceptionally high Q factors compared to non-wirewound inductors. The ceramic construction gives the highest possible...
Our 1206USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) for up to 2.7 GHz differential mode 3 dB cutoff frequency.
Our 1210CAN Series filters a broad frequency range of common mode noise with 50% lower DCR and higher current handling than other CANbus chokes in the market. They are designed...
Our 132-xxSM Series Maxi Spring™ air core inductors have exceptionaly high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As...
Our VS high-current, high-power air core inductors can handle up to 57 Amps with no core loss. Their size results in excellent Q factors – up to 230 at 400...
RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 1212VS-111
RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 1212VS-22N
RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 1212VS-42N
RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 1212VS-66N
RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 1212VS-90N
RF // Tunable-RF-Inductors // Uni10 // 142-01J08SL
RF // Tunable-RF-Inductors // Uni10 // 142-02J08SL
RF // Tunable-RF-Inductors // Uni10 // 142-03J08SL
RF // Tunable-RF-Inductors // Uni10 // 142-04J08SL
RF // Tunable-RF-Inductors // Uni10 // 142-05J08SL
RF // Tunable-RF-Inductors // Uni10 // 142-06J08SL
RF // Tunable-RF-Inductors // Uni10 // 142-07J08SL
RF // Tunable-RF-Inductors // Uni10 // 142-08J08SL
RF // Tunable-RF-Inductors // Uni10 // 142-09J08SL
RF // Tunable-RF-Inductors // Uni10 // 142-10J08SL
RF // Tunable-RF-Inductors // Uni10 // 143-09J12SL
RF // Tunable-RF-Inductors // Uni10 // 143-10J12SL
RF // Tunable-RF-Inductors // Uni10 // 143-11J12SL
RF // Tunable-RF-Inductors // Uni10 // 143-12J12SL
RF // Tunable-RF-Inductors // Uni10 // 143-13J12SL
RF // Tunable-RF-Inductors // Uni10 // 143-14J12SL
RF // Tunable-RF-Inductors // Uni10 // 143-15J12SL
RF // Tunable-RF-Inductors // Uni10 // 143-16J12SL
RF // Tunable-RF-Inductors // Uni10 // 143-17J12SL
RF // Tunable-RF-Inductors // Uni10 // 143-18J12SL
RF // Tunable-RF-Inductors // Uni10 // 143-19J12SL
RF // Tunable-RF-Inductors // Uni10 // 143-20J12SL
RF // Tunable-RF-Inductors // Uni10 // 144-01J12SL
RF // Tunable-RF-Inductors // Uni10 // 144-02J12SL
RF // Tunable-RF-Inductors // Uni10 // 144-03J12SL
RF // Tunable-RF-Inductors // Uni10 // 144-04J12SL
RF // Tunable-RF-Inductors // Uni10 // 144-05J12SL
RF // Tunable-RF-Inductors // Uni10 // 144-06J12SL
RF // Tunable-RF-Inductors // Uni10 // 144-07J12SL
RF // Tunable-RF-Inductors // Uni10 // 144-08J12SL
RF // Tunable-RF-Inductors // Uni10 // 144-09J12SL
RF // Tunable-RF-Inductors // Uni10 // 144-10J12SL
The 1210ETH common mode choke series is optimized for Single Pair Ethernet (SPE), with dedicated values for 100BASE-T1 and 10BASE-T1S. Supporting PoDL for power and data over the same pair,...
With a maximum height of only 0.045 inches, our 1008HT Series has the lowest profile of all our 1008-sized chip inductors. Available in a wide range of standard values, these...
Optimized for AEC-Q200 power over coax (PoC) applications Small size to reduce board area of overall system solutions AEC-Q200 Grade 1 (−40°C to +125°C) High impedance (≥ 1kOhm) maintained over...
Optimized for AEC-Q200 power over coax (PoC) applications Small size to reduce board area of overall system solutions Board area is only 3.87mm 2 AEC-Q200 Grade 1 (−40°C to +125°C)...
Small size to minimize the board area of overall system solutions, with a low profile of only 2.5 mm High impedance (≥ 1kOhm) maintained over a wide band frequency range...
Small size to reduce board area of overall system solutions, with a low profile of only 2.0 mm High impedance (≥ 1kOhm) maintained over a wide band frequency range to...
These high Q parts have a 5% inductance tolerance Precision insert molding ensures constant winding pitch RoHS-compliant. Matte tin over copper (132-01 through 132-06), Tin-silver over copper (132-07 through 132-20).
Windings are precision molded into plastic for mechanical and electrical stability Tuning is done by means of a threaded powdered iron core with a hex socket Optional plated brass shield...

<< Prev Next >>