The EPL2010-421MLC is a shielded power inductor in a 2.0 × 2.0 × 1.0 mm surface mount package, designed for high-density applications with minimal footprint. It has an inductance of 0.42 µH ±20%, a maximum DCR of 0.048 Ω, a typical SRF of 283 MHz, and an Isat of 2.2 A at 30% inductance drop. The component meets AEC-Q200 Grade 3 requirements for operation from -40°C to +85°C, with a maximum part temperature of +125°C. Its terminations are RoHS compliant tin-silver-copper over tin over nickel over silver-platinum, and it is packaged in a 7″ machine-ready reel. The part is halogen free and meets moisture sensitivity level 1.
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2010-421 EPL2010-421MLC |
| Product Name | EPL2010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.4200 microH |
| DCR | 0.0480 ohms |