The EPL2010-222 is a shielded surface mount power inductor with a 2.0 × 2.0 × 1.0 mm footprint, designed for high-density applications. It has an inductance of 2.2 µH ±20%, a maximum DCR of 0.222 Ω, an SRF of 80 MHz, and an Isat of 1.05 A at 30% inductance drop. The part supports an Irms of 0.978 A at a 40°C temperature rise and operates within an ambient temperature range of -40°C to +85°C. It is AEC-Q200 Grade 3 qualified, RoHS compliant, halogen free, and features tin-silver-copper terminations. Moisture sensitivity level is MSL 1, and it withstands three reflow cycles at 260°C. Tape and reel packaging is available in 2000-part 7-inch reels.
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2010-222 EPL2010-222MLC |
| Product Name | EPL2010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 2.2 microH |
| DCR | 0.2200 ohms |