Coilcraft, Inc. Automotive 330uH 100KHz 1A Inductor and Choke DO5010H-334MLD

Description
Inductor Power Unshielded Wirewound 330uH 20% 100KHz Ferrite 1A 0.56Ohm DCR Automotive T/R Product overview: DO5010H-334MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5010H-334MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 330uH 20% 100KHz Ferrite 1A 0.56Ohm DCR Automotive T/R Product overview: DO5010H-334MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5010H-334MLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 330uH 100KHz 1A Inductor and Choke - 71-DO5010H-334MLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 330uH 100KHz 1A Inductor and Choke
71-DO5010H-334MLD
Automotive 330uH 100KHz 1A Inductor and Choke 71-DO5010H-334MLD
Inductor Power Unshielded Wirewound 330uH 20% 100KHz Ferrite 1A 0.56Ohm DCR Automotive T/R Product overview: DO5010H-334MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5010H-334MLD can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 330uH 20% 100KHz Ferrite 1A 0.56Ohm DCR Automotive T/R Product overview: DO5010H-334MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 330uH, 100KHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO5010H-334MLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DO5010H-334MLD - 1194875-DO5010H-334MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO5010H-334MLD
1194875-DO5010H-334MLD
Fixed Inductors - DO5010H-334MLD 1194875-DO5010H-334MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194875-DO5010H-334M LD Termination: SMD/SMT Length: 18.54 mm Inductance: 330 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 4 MHz Height: 7.11 mm Width: 15.24 mm Categories: Fixed Inductors DC Resistance (DCR): 560 mΩ Alternative Parts (Cross-Reference): DO5010H334MLD; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194875-DO5010H-334MLD
Termination: SMD/SMT
Length: 18.54 mm
Inductance: 330 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 4 MHz
Height: 7.11 mm
Width: 15.24 mm
Categories: Fixed Inductors
DC Resistance (DCR): 560 mΩ
Alternative Parts (Cross-Reference): DO5010H334MLD;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DO5010H-334MLD 1194875-DO5010H-334MLD
Product Name Automotive 330uH 100KHz 1A Inductor and Choke Fixed Inductors - DO5010H-334MLD
Core Material Ferrite Ferrite
Inductance Range 330 microH 330 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0016uH 250MHz 0.7A Inductor and Choke - 71-0603CS-1N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0016 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Leaded Inductors - 1678482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Lead Style Axial; Axial
View Details