The E3501-AL is a common mode line choke in an industry-standard EE25 package, designed to reduce conducted electromagnetic interference in switching power supplies. It has a current rating of 1 A, a maximum DC resistance of 0.350 ohms per winding, and a minimum inductance of 4.9 mH per section. The component provides 3750 Vrms isolation between windings, 3 mm creepage and clearance from terminations to the core, and is certified under UL1446 Class B (130°C) insulation system. Operating temperature range is from -40°C to +85°C. Weight is between 19 and 33.8 grams, with terminations of tin-silver over tin over copper.
EMI // Power-Line-Common-Mo
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | E3501-AL |
| Product Name | E3501-AL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 4900 microH |