Coilcraft, Inc. Common Mode Line Chokes High Inductance F5593-AL

Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Description
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F5593-AL is a high inductance common mode line choke with a minimum inductance of 1.20 mH per winding, a rated current of 4 A, a minimum self-resonant frequency of 560 kHz, and a maximum DC resistance of 0.045 Ω per winding. It operates within an ambient temperature range of -40°C to +85°C and features 3750 Vrms, one-minute isolation between windings. The part uses tin-silver over tin over copper terminations and is part of the F55xx series, which includes samples in Coilcraft Designer's Kit No. P402.

Datasheet Summary
Powered by GS/AI

The F5593-AL is a high inductance common mode line choke with a minimum inductance of 1.20 mH per winding, a rated current of 4 A, a minimum self-resonant frequency of 560 kHz, and a maximum DC resistance of 0.045 Ω per winding. It operates within an ambient temperature range of -40°C to +85°C and features 3750 Vrms, one-minute isolation between windings. The part uses tin-silver over tin over copper terminations and is part of the F55xx series, which includes samples in Coilcraft Designer's Kit No. P402.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes High Inductance - F5593-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes High Inductance
F5593-AL
Common Mode Line Chokes High Inductance F5593-AL
Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
  • Best possible combination of low cost and high inductance
  • Two series with a variety of current ratings and inductance values
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values plus other chokes are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number F5593-AL
Product Name Common Mode Line Chokes High Inductance
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 1200 microH
DCR 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-36N 0302CS-36NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-2N0 0402CT-2N0XJRW , 0402CT-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details