Coilcraft, Inc. Common Mode Line Chokes EE Styles E3494-AL

Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Description
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

E3494-AL is a common mode line choke in the industry-standard EE25 package, designed to reduce conducted interference from switching power supplies. It has a current rating of 1.5 A with a maximum DCR of 0.105 ohms per winding and an inductance of 1.1 mH minimum per section. The choke features 3 mm creepage and clearance from terminations to the core, 3750 Vrms one-minute isolation between windings, and a UL1446 Class B (130°C) insulation system. Terminal finish is tin-silver over tin over copper. Weight is between 19 and 33.8 grams. The part operates from -40°C to +85°C ambient temperature, with specifications at 25°C. It is included in Coilcraft Designer's Kit No. P402.

Datasheet Summary
Powered by GS/AI

E3494-AL is a common mode line choke in the industry-standard EE25 package, designed to reduce conducted interference from switching power supplies. It has a current rating of 1.5 A with a maximum DCR of 0.105 ohms per winding and an inductance of 1.1 mH minimum per section. The choke features 3 mm creepage and clearance from terminations to the core, 3750 Vrms one-minute isolation between windings, and a UL1446 Class B (130°C) insulation system. Terminal finish is tin-silver over tin over copper. Weight is between 19 and 33.8 grams. The part operates from -40°C to +85°C ambient temperature, with specifications at 25°C. It is included in Coilcraft Designer's Kit No. P402.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Line Chokes EE Styles - E3494-AL - Coilcraft, Inc.
Cary, IL, USA
Common Mode Line Chokes EE Styles
E3494-AL
Common Mode Line Chokes EE Styles E3494-AL
UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25 size Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values are available in Coilcraft Designer's Kit P402
  • UL1446 Class B (130°C) Insulation System (UL File E83628)
  • 3750 Vrms, one minute isolation between windings
  • 3 mm creepage and clearance from all terminations to the core
  • Industry standard EE25 size
  • Refer to Designing Common Mode Filters for design guidance.
  • RoHS-compliant. Tin-silver over tin over copper terminations.
  • Samples of several values are available in Coilcraft Designer's Kit P402
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number E3494-AL
Product Name Common Mode Line Chokes EE Styles
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Common Mode Choke; Power Choke; RF Choke
Inductance Range 1100 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-43N 0302CS-43NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-51N 0201HL-51NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-301 0402AF-301XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details