The EPL3012-182MLC is a shielded surface mount power inductor with a 1.8 μs inductance, a maximum DC resistance of 0.084 Ω, and a saturation current up to 1.6 A at a 30% inductance drop. It has a self-resonant frequency of 92 MHz and supports an RMS current of 1.8 A at a 40°C temperature rise. The component measures 3 × 3 × 1.3 mm max and is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C. It is RoHS compliant, halogen free, and assembled with tin-silver-copper terminations. The part is packaged on 7" machine-ready reels with 2000 units per reel and meets MSL 1 moisture sensitivity standard.
EPL3012 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL3012-182 EPL3012-182MLC |
| Product Name | EPL3012 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1.8 microH |
| DCR | 0.0840 ohms |