Coilcraft, Inc. DS5022P Series Shielded Surface Mount Power Inductors DS5022P-274 DS5022P-274MLD

Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Designed for higher load currents – up to 18 A saturating current, 6.5 A rms Very low DCR keeps power losses to a minimum Robust temperature deflection prevents damage during solder reflow End terminations for sound solder fillets and easy inspection RoHS-compliant 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations. COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Description
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Designed for higher load currents – up to 18 A saturating current, 6.5 A rms Very low DCR keeps power losses to a minimum Robust temperature deflection prevents damage during solder reflow End terminations for sound solder fillets and easy inspection RoHS-compliant 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations. COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS5022P-274MLD is a magnetically shielded surface mount power inductor designed for DC-DC conversion applications requiring high current handling, with a saturation current of 1.4 A and an rms current rating of 0.95 A at 25°C. It has an inductance of 270 µH with a tolerance of ±20%, a maximum DC resistance of 0.64 ohms, and a self-resonant frequency of 4.5 MHz. The component uses a ferrite core, weighs between 2.6 and 3.0 grams, and operates reliably from -40°C to +125°C depending on current derating. Termination is RoHS-compliant electroplated gold over nickel over phosphor bronze. The part is packaged on a 13-inch reel with 250 units per reel, using EIA-481 embossed plastic tape. It meets moisture sensitivity level 1 and is rated for three reflows at +260°C. Coilcraft recommends the MSS1278 series for new designs.

Datasheet Summary
Powered by GS/AI

The DS5022P-274MLD is a magnetically shielded surface mount power inductor designed for DC-DC conversion applications requiring high current handling, with a saturation current of 1.4 A and an rms current rating of 0.95 A at 25°C. It has an inductance of 270 µH with a tolerance of ±20%, a maximum DC resistance of 0.64 ohms, and a self-resonant frequency of 4.5 MHz. The component uses a ferrite core, weighs between 2.6 and 3.0 grams, and operates reliably from -40°C to +125°C depending on current derating. Termination is RoHS-compliant electroplated gold over nickel over phosphor bronze. The part is packaged on a 13-inch reel with 250 units per reel, using EIA-481 embossed plastic tape. It meets moisture sensitivity level 1 and is rated for three reflows at +260°C. Coilcraft recommends the MSS1278 series for new designs.

Suppliers

Company
Product
Description
Supplier Links
DS5022P Series Shielded Surface Mount Power Inductors - DS5022P-274 DS5022P-274MLD - Coilcraft, Inc.
Cary, IL, USA
DS5022P Series Shielded Surface Mount Power Inductors
DS5022P-274 DS5022P-274MLD
DS5022P Series Shielded Surface Mount Power Inductors DS5022P-274 DS5022P-274MLD
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Designed for higher load currents – up to 18 A saturating current, 6.5 A rms Very low DCR keeps power losses to a minimum Robust temperature deflection prevents damage during solder reflow End terminations for sound solder fillets and easy inspection RoHS-compliant 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations. COTS Plus tin-silver-copper and tin-lead terminations available
  • This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet.
  • Magnetically shielded
  • Designed for higher load currents – up to 18 A saturating current, 6.5 A rms
  • Very low DCR keeps power losses to a minimum
  • Robust temperature deflection prevents damage during solder reflow
  • End terminations for sound solder fillets and easy inspection
  • RoHS-compliant 260°C compatible. Electroplated gold (<50 µin) over nickel over phos bronze terminations.
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DS5022P-274 DS5022P-274MLD
Product Name DS5022P Series Shielded Surface Mount Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 270 microH
DCR 0.6400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-82N 0402DC-82NXJRW , 0402DC-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-13N 0201DS-13NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.0075uH 250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details