The EPL2010-103 is a shielded surface mount power inductor with a 10 μh inductance, designed for high-density applications. It measures 2.0 × 2.0 × 1.0 mm and features a termination of RoHS-compliant tin-silver-copper over tin over nickel over silver-platinum. The component is AEC-Q200 Grade 3 qualified for operation from -40°C to +85°C, with a maximum part temperature of +125°C. It has a DC resistance of 0.914 Ω max, a saturation current of 0.20 A at 30% inductance drop, and an RMS current rating of 0.392 A at a 40°C temperature rise. The inductor is moisture sensitive level 1, halogen-free, RoHS compliant, and meets the soldering requirements of three reflows at 260°C for 40 seconds. Packaging is available in 7″ machine-ready reels of 2000 parts.
EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current handling.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | EPL2010-103 EPL2010-103MLC |
| Product Name | EPL2010 Series Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 10 microH |
| DCR | 1 ohms |